ANSI - INCITS/ISO/IEC 3561
Information processing - Interchangeable magnetic six-disk pack - Track format
active, Most Current
Buy Now
| Organization: | ANSI |
| Publication Date: | 1 January 1976 |
| Status: | active |
| Page Count: | 11 |
scope:
SCOPE AND FIELD OF APPLICATION
This International Standard specifies the track format characteristics for the six-disk pack to be used for data interchange (see IS0 2864). The 7-bit coded character set specified in IS0 646 has been adopted, though, by agreement between the interchange parties, the 7-bit or 8-bit extensions specified In IS0 2022 may be used.
Document History
INCITS/ISO/IEC 3561
January 1, 1976
Information processing - Interchangeable magnetic six-disk pack - Track format
SCOPE AND FIELD OF APPLICATION
This International Standard specifies the track format characteristics for the six-disk pack to be used for data interchange (see IS0 2864). The 7-bit coded character...
January 1, 1976
Information processing - Interchangeable magnetic six-disk pack - Track format
SCOPE AND FIELD OF APPLICATION
This International Standard specifies the track format characteristics for the six-disk pack to be used for data interchange (see ISO 2864). The 7-bit coded character...