ISO - TS 7240-30

Fire detection and alarm systems — Part 30: Design, installation, commissioning and service of video fire detector systems

active, Most Current
Organization: ISO
Publication Date: 1 July 2022
Status: active
Page Count: 26
ICS Code (Fire protection): 13.220.20
scope:

This document specifies the design, installation, commissioning and service requirements for video fire detector systems (VFDS; see ISO/TS 7240-29), which are primarily intended to provide early detection of fire within one or more specified indoor areas for the protection of lives and equipment. The VFDS can also serve to protect from specific defined risks. The VFDS can be an independent fire detection system or can be used in conjunction with a fire detection and alarm system (FDAS; see ISO 7240-1:2014, Figure 1).

Document History

TS 7240-30
July 1, 2022
Fire detection and alarm systems — Part 30: Design, installation, commissioning and service of video fire detector systems
This document specifies the design, installation, commissioning and service requirements for video fire detector systems (VFDS; see ISO/TS 7240-29), which are primarily intended to provide early...

References

Advertisement