ISO TS 7240-29

Fire detection and alarm systems - Part 29: Video fire detectors

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2017
Status: active
Page Count: 100
ICS Code (Fire protection): 13.220.20
scope:

This document specifies requirements, test methods and performance criteria for video fire detectors (VFD), which operate in the visible spectrum, for use in fire detection and alarm systems installed in and around buildings (see ISO 7240-1). For the testing of other types of VFD working on different principles, this document can be used only for guidance.

Detectors developed for the protection of specific risks that incorporate special characteristics (including additional features or enhanced functionality for which this document does not define a test or assessment method) are beyond the scope of this document.

Document History

ISO TS 7240-29
June 1, 2017
Fire detection and alarm systems - Part 29: Video fire detectors
This document specifies requirements, test methods and performance criteria for video fire detectors (VFD), which operate in the visible spectrum, for use in fire detection and alarm systems...

References

Advertisement