IEC 60064

Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes - Performance Requirements

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2005
Status: active
Page Count: 190
ICS Code (Incandescent lamps): 29.140.20
scope:

This International Standard applies to tungsten filament incandescent lamps for general lighting service (GLS) which comply with the safety requirements in IEC 60432-1 and having:

- rated wattage of 25 W to 200 W, inclusive;

- rated voltage 100 V to 250 V, including marked voltage range not exceeding ±2,5 % of the mean voltage1);

- bulbs of the A or PS shapes;

- bulbs with clear, frosted or equivalently coated finishes, or white finishes;

- caps B22d, E26 or E27.

Specific lamp types are covered in section 8.

This standard states the performance requirements for lamps, including test methods and means of confirming compliance with the requirements. Whole production appraisal methods regarding a lamp manufacturer's test record on finished products are defined. This method can be applied for certification purposes. Details of a batch test procedure, which can be used to make an assessment of specific batches, are included, but it is not suitable for certification purposes.

For some of the requirements given in this standard reference is made to "the relevant data sheet". For some lamps these data sheets are contained in this standard. For other lamps, falling under the scope of this standard, the relevant data are supplied by the lamp manufacturer or responsible vendor.

NOTE 1 A lamp used in China having a rated wattage 15 W and rated voltage 220 V is included.

NOTE 2 Separate references are made to E26/24 caps used in North America and E26/25 caps used in Japan. The two are not compatible.

1) In countries in the process of changing from 220 V to 230 V nominal supply voltage, a range of ±3,5 % will apply temporarily.

Document History

July 1, 2009
AMENDMENT 5 Tungsten filament lamps for domestic and similar general lighting purposes – Performance requirements
This International Standard applies to tungsten filament incandescent lamps for general lighting service (GLS) which comply with the safety requirements in IEC 60432-1 and having: – rated wattage of...
February 1, 2007
Tungsten filament lamps for domestic and similar general lighting purposes – Performance requirements
This International Standard applies to tungsten filament incandescent lamps for general lighting service (GLS) which comply with the safety requirements in IEC 60432-1 and having: - rated wattage of...
IEC 60064
May 1, 2005
Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes - Performance Requirements
This International Standard applies to tungsten filament incandescent lamps for general lighting service (GLS) which comply with the safety requirements in IEC 60432-1 and having: – rated wattage of...
March 1, 2005
Amendment 3 Tungsten filament lamps for domestic and similar general lighting purposes – Performance requirements
A description is not available for this item.
November 1, 2002
AMENDMENT 2 Tungsten filament lamps for domestic and similar general lighting purposes – Performance requirements
A description is not available for this item.
November 1, 2000
Amendment 1 Tungsten filament lamps for domestic and similar general lighting purposes – Performance requirements
A description is not available for this item.
November 1, 1993
Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes - Performance Requirements
A description is not available for this item.
April 1, 1988
Amendment 1 Tungsten filament lamps for domestic and similar general lighting purposes
A description is not available for this item.
January 1, 1987
Tungsten filament lamps for domestic and similar general lighting purposes - Performance Requirements
This standatd applies to incandescent lamps fot general lighting service which comply with the requirements in IEC publication 432 Safety Requirements for Tungsten Filament Lamps for Domestic and...
December 1, 1978
Amendment 1 Tungsten filament lamps for general service
A description is not available for this item.
January 1, 1973
Tungsten filament lamps for general service
This recommendation applies to ordinary incandescent lamps for general lighting purposes having a nominal life of 1000 hours, a rated wattage of 25 1500 watts, inclusive, a rated voltage of 100...
November 1, 1971
Amendment 1 Tungsten filament lamps for general service
A description is not available for this item.
January 1, 1961
TUNGSTEN FILAMENT LAMPS FOR GENERAL SERVICE
The formal decisions or agreement of the IEC on technical maters, prepared by technical Committees on which all the National Committees having a special interest therein are represented, express as...
January 1, 1954
INTERNATIONAL SPECIFICATION FOR TUNGSTEN FILAMENT LAMPS FOR GENERAL SERVICE
This specification applies to ordinary incandescent lamps for general lighting purposes having a nominal life of 1000 hours a rated voltage of 25 - 1500 watts, inclusive a rated voltage of 100 -...
January 1, 1952
INTERNATIONAL SPECIFICATION FOR TUNGSTEN FILAMENT LAMPS FOR GENERAL SERVICE
This specification applies to ordinary incandescent lamps for general lighting purposes having a nominal life of 1000 hours a rated voltage of 25 - 1500 watts, inclusive a rated voltage of 100 -...

References

Advertisement