IEC 60064

Tungsten filament lamps for domestic and similar general lighting purposes - Performance Requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1987
Status: inactive
Page Count: 46
ICS Code (Incandescent lamps): 29.140.20
scope:

This standatd applies to incandescent lamps fot general lighting service which comply with the requirements in IEC publication 432 Safety Requirements for Tungsten Filament Lamps for Domestic and Similar Genetal Lighting Pmposes, and having

a nominal life of 1000 h

a rated wattage of 25 W to 200 W, inclusive

a rated voltage of 100 V to 250 V, inclusive (if marked with a voltage range, not exceeding ±25% of the mean voltage)

Note - In countries in the process of changing from 220 V to 230 V nominal supply voltage, a range of ±35% is temporarily accepted

bulbs pear shaped or mushroom shaped,

bulbs finished clear or internally frosted,

caps B22d or E27

as set out in Appendix A

Requirements for batch testing are included to facilitate the assessment of individual batches Batch testing cannot be used for certification purposes

Document History

July 1, 2009
AMENDMENT 5 Tungsten filament lamps for domestic and similar general lighting purposes – Performance requirements
This International Standard applies to tungsten filament incandescent lamps for general lighting service (GLS) which comply with the safety requirements in IEC 60432-1 and having: – rated wattage of...
February 1, 2007
Tungsten filament lamps for domestic and similar general lighting purposes – Performance requirements
This International Standard applies to tungsten filament incandescent lamps for general lighting service (GLS) which comply with the safety requirements in IEC 60432-1 and having: - rated wattage of...
May 1, 2005
Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes - Performance Requirements
This International Standard applies to tungsten filament incandescent lamps for general lighting service (GLS) which comply with the safety requirements in IEC 60432-1 and having: – rated wattage of...
March 1, 2005
Amendment 3 Tungsten filament lamps for domestic and similar general lighting purposes – Performance requirements
A description is not available for this item.
November 1, 2002
AMENDMENT 2 Tungsten filament lamps for domestic and similar general lighting purposes – Performance requirements
A description is not available for this item.
November 1, 2000
Amendment 1 Tungsten filament lamps for domestic and similar general lighting purposes – Performance requirements
A description is not available for this item.
November 1, 1993
Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes - Performance Requirements
A description is not available for this item.
April 1, 1988
Amendment 1 Tungsten filament lamps for domestic and similar general lighting purposes
A description is not available for this item.
IEC 60064
January 1, 1987
Tungsten filament lamps for domestic and similar general lighting purposes - Performance Requirements
This standatd applies to incandescent lamps fot general lighting service which comply with the requirements in IEC publication 432 Safety Requirements for Tungsten Filament Lamps for Domestic and...
December 1, 1978
Amendment 1 Tungsten filament lamps for general service
A description is not available for this item.
January 1, 1973
Tungsten filament lamps for general service
This recommendation applies to ordinary incandescent lamps for general lighting purposes having a nominal life of 1000 hours, a rated wattage of 25 1500 watts, inclusive, a rated voltage of 100...
November 1, 1971
Amendment 1 Tungsten filament lamps for general service
A description is not available for this item.
January 1, 1961
TUNGSTEN FILAMENT LAMPS FOR GENERAL SERVICE
The formal decisions or agreement of the IEC on technical maters, prepared by technical Committees on which all the National Committees having a special interest therein are represented, express as...
January 1, 1954
INTERNATIONAL SPECIFICATION FOR TUNGSTEN FILAMENT LAMPS FOR GENERAL SERVICE
This specification applies to ordinary incandescent lamps for general lighting purposes having a nominal life of 1000 hours a rated voltage of 25 - 1500 watts, inclusive a rated voltage of 100 -...
January 1, 1952
INTERNATIONAL SPECIFICATION FOR TUNGSTEN FILAMENT LAMPS FOR GENERAL SERVICE
This specification applies to ordinary incandescent lamps for general lighting purposes having a nominal life of 1000 hours a rated voltage of 25 - 1500 watts, inclusive a rated voltage of 100 -...
Advertisement