SNV - SN EN 14344

Child care articles - Child seats for cycles - Safety requirements and test methods

active, Most Current
Organization: SNV
Publication Date: 1 June 2022
Status: active
Page Count: 82
ICS Code (Equipment for children): 97.190
scope:

This document specifies requirements for child seats intended to be mounted on cycles and electrical power assisted cycles with a cut off speed of up to 25 km/h (i.e. according to EN 15194), their attachment system and accessories intended to be attached to the seat in order to transport children with a weight from 9 kg up to 22 kg and who are capable of sitting unaided.

NOTE 1 Some European countries have special legislation for child seats for cycles. Compliance with this document might not meet this legislation.

NOTE 2 Where a child seat or any part of the child seat has several functions or can be converted into another function, other relevant standards might be applicable.

NOTE 3 Additional rationales are presented in Annex E for inclusion of some of the requirements given in this document.

Document History

SN EN 14344
June 1, 2022
Child care articles - Child seats for cycles - Safety requirements and test methods
This document specifies requirements for child seats intended to be mounted on cycles and electrical power assisted cycles with a cut off speed of up to 25 km/h (i.e. according to EN 15194), their...
November 1, 2004
Child use and care articles - Child seats for cycles - Safety requirements and test methods
A description is not available for this item.

References

Advertisement