CSA - ISO 17830:17
Solid biofuels — Particle size distribution of disintegrated pellets
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Solid fuels): | 75.160.10 |
| ICS Code (Biological sources and alternative sources of energy): | 27.190 |
scope:
This International Standard aims to define the requirements and method used to determine particle size distribution of disintegrated pellets. It is applicable for pellets that fully disintegrate in hot water.
Document History
January 1, 2017
Solid biofuels - Particle size distribution of disintegrated pellets
This International Standard aims to define the requirements and method used to determine particle size distribution of disintegrated pellets. It is applicable for pellets that fully disintegrate in...
ISO 17830:17
January 1, 2017
Solid biofuels — Particle size distribution of disintegrated pellets
This International Standard aims to define the requirements and method used to determine particle size distribution of disintegrated pellets. It is applicable for pellets that fully disintegrate in...