CEN - EN 15632-2
District heating pipes - Factory made flexible pipe systems - Part 2: Bonded system with plastic service pipes; requirements and test methods
| Organization: | CEN |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Pipelines and its parts for district heat): | 23.040.07 |
scope:
This document specifies requirements and test methods for flexible, factory made, buried district heating pipe systems with plastic service pipes and bonding between the layers of the pipe assemblies.
It is only applicable in conjunction with part 1.
This document is applicable to pipes, fittings, their joints and to joints with components made of non-plastics materials intended to be used for district heating installations.
This document is applicable to a maximum operating temperature of 95 °C and maximum operating design pressure up to 1,0 MPa for a design service life of at least 30 years.
This document does not apply to cover surveillance systems.
NOTE For higher temperatures or for the transport of other fluids, for example potable water, additional requirements and testing is needed. Such requirements are not specified in this document.
Document History