CEN - EN 15632-2

District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test method

inactive
Organization: CEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 16
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes.

This European Standard is valid for maximum operating temperatures of 95 °C and maximum operating pressures up to 10 bar for a design lifetime of at least 30 years.

This European Standard does not cover surveillance systems.

NOTE For higher temperatures or for the transport of other fluids, for example potable water, additional requirements and testing is needed. Such requirements are not specified in this European Standard.

Document History

May 1, 2022
District heating pipes - Factory made flexible pipe systems - Part 2: Bonded system with plastic service pipes; requirements and test methods
This document specifies requirements and test methods for flexible, factory made, buried district heating pipe systems with plastic service pipes and bonding between the layers of the pipe...
February 1, 2010
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
A description is not available for this item.
EN 15632-2
February 1, 2010
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test method
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This...

References

Advertisement