NAVISTAR - MPAPS P-9566

Tack Welds

active, Most Current
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: active
Page Count: 5
scope:

This specification defines 3 types of Navistar tack weld call outs, and the quality and qualification requirements for each type.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of MPAPS B-50.

APPLICATION

This specification applies to small, non-AWS-standard, metal arc welds, commonly referred to as tack welds, that are specified on NAVISTAR engineering drawings, part assembly drawings, or installation drawings. The subject welds typically do not meet standard AWS requirements due to available space or the need to limit heat to avoid part distortion. These welds can be structural and non-structural, are undersized (weld size and length), and are all special cases.

Document History

MPAPS P-9566
May 1, 2022
Tack Welds
This specification defines 3 types of Navistar tack weld call outs, and the quality and qualification requirements for each type. Restricted Chemical Substances All product supplied to the...
February 1, 2019
Tack Welds
A description is not available for this item.
October 1, 2017
Tack Welds
A description is not available for this item.
October 1, 2016
Tack Welds
A description is not available for this item.

References

Advertisement