NAVISTAR - MPAPS P-9568

Brazing

active, Most Current
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: active
Page Count: 10
scope:

This specification covers 2 classes of brazed joints, and the quality requirements for each. Brazing design guidance can be found in Appendix A.

APPLICATION

This specification applies to components and assemblies that are permanently joined by brazing. It does allow, using the Class B designation, for the use of braze welding as an alternative process. This specification should not be applied to aluminum brazed components or nickel brazed EGR coolers. Requirements for nickel brazed EGR coolers may be found in EMD 10478. There is currently no Navistar standard for aluminum brazing made using the controlled atmosphere brazing (CAB) process, however reference may be made to AWS C3.7 when required.

Document History

MPAPS P-9568
May 1, 2022
Brazing
This specification covers 2 classes of brazed joints, and the quality requirements for each. Brazing design guidance can be found in Appendix A. APPLICATION This specification applies to components...
October 1, 2019
Brazing
A description is not available for this item.

References

Advertisement