DSF/PREN ISO 23537-2
Requirements for sleeping bags – Part 2: Fabric and material properties (ISO/DIS 23537-2:2022)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Camping equipment and camp-sites): | 97.200.30 |
scope:
This document specifies the fabric and material properties as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. Thermal and dimensional requirements are specified in ISO 23537-1. This document does not apply to sleeping bags intended for specific purpose such as military use and extreme climate zone expedition. It does not apply to sleeping bags for children or babies. NOTE - No prediction model exists for the determination of the limiting temperatures based on the thermal resistance of the sleeping bag for children and babies. Moreover, such a model for testing cannot be developed because the necessary controlled sleep trials with children or babies in climatic chambers are, out of ethical reasons, not permitted.
Document History