DSF/PREN ISO 23537-2

Requirements for sleeping bags - Part 2: Fabric and material properties (ISO/DIS 23537-2:2015)

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Camping equipment and camp-sites): 97.200.30
scope:

This International Standard specifies the the fabric and material properties as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. Thermal and dimensional requirements are specified in ISO 23537-1. This International Standard does not apply to sleeping bags intended for specific purpose such as military use and extreme climate zone expedition. It does not apply to sleeping bags for children or babies: no prediction model exists for the determination of the limiting temperatures based on the thermal resistance of the sleeping bag for these demographics. Moreover, such a model for testing cannot be developed because the necessary controlled sleep trials with children or babies in climatic chambers are, out of ethical reasons, not permitted.

Document History

August 14, 2023
Requirements for sleeping bags – Part 2: Fabric and material properties (ISO 23537-2:2023)
This document specifies the fabric and material properties as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. This document does not apply...
November 1, 2016
Requirements for sleeping bags – Part 2: Fabric and material properties (ISO 23537-2:2016)
ISO 23537-2:2016 specifies the fabric and material properties as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. Thermal and dimensional...
Requirements for sleeping bags – Part 2: Fabric and material properties (ISO/DIS 23537-2:2022)
This document specifies the fabric and material properties as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. Thermal and dimensional...
DSF/PREN ISO 23537-2
Requirements for sleeping bags - Part 2: Fabric and material properties (ISO/DIS 23537-2:2015)
This International Standard specifies the the fabric and material properties as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. Thermal...

References

Advertisement