ISO - 13111-2
Intelligent transport systems (ITS) — The use of personal ITS stations to support ITS service provision for travellers — Part 2: General requirements for data exchange between ITS stations
| Organization: | ISO |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document defines the data exchange protocol used to implement use cases for applications based on the personal ITS station defined in ISO 13111-1, which provides and maintains ITS services to travellers, including drivers, passengers and pedestrians.
The ITS applications supported by this document include multimodal transportation information services and multimodal navigation services that are based on personal ITS stations in various application scenarios defined in ISO 13111-1.
The use case implementations described in this document refer to the architecture defined in ISO 21217 and ISO 13184.
Document History