DLA - SMD-5962-92159 REV G

MICROCIRCUIT, HYBRID, LINEAR, +5 and ±15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER

active, Most Current
Organization: DLA
Publication Date: 21 July 2022
Status: active
Page Count: 12
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-92159 REV G
July 21, 2022
MICROCIRCUIT, HYBRID, LINEAR, +5 and ±15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
May 21, 2018
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 17, 2011
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 6, 2008
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 1, 2006
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/ MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 19, 2003
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/ MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
June 10, 1998
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/ MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
June 23, 1993
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/ MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement