DSF/PREN ISO 10240

Small craft – Owner's manual (ISO/FDIS 10240:2022)

pending
Organization: DS
Status: pending
Page Count: 30
ICS Code (Small craft): 47.080
scope:

This document specifies requirements and information for inclusion in the owner's manual of small craft to enable the owner/operator to use the craft safely.

Document History

January 28, 2020
Small craft – Owner's manual (ISO 10240:2019)
This document specifies requirements and information for inclusion in the owner's manual of small craft to enable the owner/operator to use the craft safely.
October 22, 2004
Small craft - Owner's manual
This standard specifies the information that shall be included in the owner's manual of small craft of hull length up to 24 m.
March 28, 1996
Small craft - Owner's manual
This Standard specifies a code of practice to prepare an owner's manual applicable to small craft up to 24 m. length of hull, with the intention of supplying information to facilitate the preparation...
DSF/PREN ISO 10240
Small craft – Owner's manual (ISO/FDIS 10240:2022)
This document specifies requirements and information for inclusion in the owner’s manual of small craft to enable the owner/operator to use the craft safely.
Small craft – Owner's manual (ISO/FDIS 10240:2019)
This International Standard specifies all the information that shall be included in the owner's manual of small craft.
Small craft - Owner's manual (ISO 10240:2004/DAM 1:2013)
This standard specifies the information that shall be included in the owner's manual of small craft of hull length up to 24 m.
Small craft - Owner's manual (ISO 10240:2004/FDAM 1:2014)
This standard specifies the information that shall be included in the owner's manual of small craft of hull length up to 24 m.
Advertisement