DSF/EN ISO 10240/FPRA1
Small craft - Owner's manual (ISO 10240:2004/FDAM 1:2014)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Small craft): | 47.080 |
scope:
This standard specifies the information that shall be included in the owner's manual of small craft of hull length up to 24 m.
Document History
January 28, 2020
Small craft – Owner's manual (ISO 10240:2019)
This document specifies requirements and information for inclusion in the owner's manual of small craft to enable the owner/operator to use the craft safely.
October 22, 2004
Small craft - Owner's manual
This standard specifies the information that shall be included in the owner's manual of small craft of hull length up to 24 m.
March 28, 1996
Small craft - Owner's manual
This Standard specifies a code of practice to prepare an owner's manual applicable to small craft up to 24 m. length of hull, with the intention of supplying information to facilitate the preparation...
Small craft – Owner's manual (ISO/FDIS 10240:2022)
This document specifies requirements and information for inclusion in the owner’s manual of small craft to enable the owner/operator to use the craft safely.
Small craft – Owner's manual (ISO/FDIS 10240:2019)
This International Standard specifies all the information that shall be included in the owner's manual of small craft.
Small craft - Owner's manual (ISO 10240:2004/DAM 1:2013)
This standard specifies the information that shall be included in the owner's manual of small craft of hull length up to 24 m.
DSF/EN ISO 10240/FPRA1
Small craft - Owner's manual (ISO 10240:2004/FDAM 1:2014)
This standard specifies the information that shall be included in the owner's manual of small craft of hull length up to 24 m.