ISUZU - ISC-B11-004J

Zinc Plating and Zinc Alloy Plating

active, Most Current
Organization: ISUZU
Publication Date: 1 November 2012
Status: active
Page Count: 17
scope:

This standard covers the specifications of the zinc plating and zinc alloy plating (hereafter called plating) which are to be applied to the metal base of Isuzu Motors' automotive parts mainly for the purpose of corrosion protection.

[Points of reaffirmation in July 2022]

The description of "tapping thread" in Table 3 has been moved from "H1" to "H2". Background: The description in "H1" has been in effect since the revision in October 2005, but this time, it was determined to be a clerical error because the description in "H2" was found to be appropriate based on the investigation report from the supplier.

Document History

ISC-B11-004J
November 1, 2012
Zinc Plating and Zinc Alloy Plating
This standard covers the specifications of the zinc plating and zinc alloy plating (hereafter called plating) which are to be applied to the metal base of Isuzu Motors’ automotive parts mainly for...
June 2, 2006
Zinc Plating and Zinc Alloy Plating
この規格は、亜鉛めっき、主に腐食保護を目的として、いすゞ自動車'自動車部品の金属ベースに適用される亜鉛合金めっき(以降めっき)の仕様を覆っている。 This standard covers the specifications of the zinc plating and zinc alloy plating (hereafter called plating) which are to...
October 28, 2005
Zinc Plating and Zinc Alloy Plating
この規格は,当社の自動車部品の金属素地上に,主として防食の目的で施される亜鉛めっき及び亜 鉛合金めっき(以下,めっきという)の仕様について規定する。 This standard covers the specifications of the zinc plating and zinc alloy plating (hereafter called plating) which are to...
October 1, 2004
Zinc Plating and Zinc Alloy Plating
この規格は,当社の自動車部品の金属素地上に,主として防食の目的で施される亜鉛めっき及び合 金亜鉛めっき(以下,めっきという)の仕様について規定する。 This standard covers the specifications of the zinc plating and zinc alloy plating (hereafter called plating) which are to...
December 1, 2003
Zinc Plating and Zinc Alloy Plating
この規格は、当社の自動車部品の金属素地上に、主として防食の目的で施される亜鉛めっき及び合 金亜鉛めっき(以下、めっきという)の仕様について規定する。 This standard covers the specifications of the zinc plating and zinc alloy plating (hereafter called plating) which are to...
May 31, 2000
Zinc Plating and Zinc Alloy Plating
この規格は、当社の自動車部品の金属素地上に、主として防食の目的で施される亜鉛めっき及び合金亜鉛めっき(以下、めっきという)の仕様について規定する。 This standard covers the specifications of the zinc plating and zinc alloy plating (hereafter called plating) which are to...

References

Advertisement