DS/ISO 8676

Fasteners – Hexagon head screws, with fine pitch thread – Product grades A and B

active, Most Current
Organization: DS
Publication Date: 25 July 2022
Status: active
Page Count: 18
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B. If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-1 or ISO 3506-1, and dimensional options from ISO 888 or ISO 4753.

Document History

DS/ISO 8676
July 25, 2022
Fasteners – Hexagon head screws, with fine pitch thread – Product grades A and B
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B. If in certain cases...
May 6, 1992
Hexagon head screws with metric fine pitch thread - Productgrads A and B
This International Standard gives specifications for hexagon head screws with metric fine pitch thread with nominal thread diameters from 8 to 64 mm, of product grade A for nominal thread diameters...
Advertisement