DS/ISO 8676

Hexagon head screws with metric fine pitch thread - Productgrads A and B

inactive
Organization: DS
Publication Date: 6 May 1992
Status: inactive
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard gives specifications for hexagon head screws with metric fine pitch thread with nominal thread diameters from 8 to 64 mm, of product grade A for nominal thread diameters from 8 to 64 mm and nominal lengths, l, up to and including 10 d or 150 mm, whichever is shorter, and of product grade B for nominal thread diameters over 24 mm or nominal lengths, l, over 10 d or 150 mm, whichever is shorter

Document History

July 25, 2022
Fasteners – Hexagon head screws, with fine pitch thread – Product grades A and B
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B. If in certain cases...
DS/ISO 8676
May 6, 1992
Hexagon head screws with metric fine pitch thread - Productgrads A and B
This International Standard gives specifications for hexagon head screws with metric fine pitch thread with nominal thread diameters from 8 to 64 mm, of product grade A for nominal thread diameters...
Advertisement