DS/EN ISO 4014

Fasteners – Hexagon head bolts – Product grades A and B (ISO 4014:2022)

active, Most Current
Organization: DS
Publication Date: 25 July 2022
Status: active
Page Count: 24
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-1 or ISO 3506-1, and dimensional options from ISO 888 or ISO 4753.

Document History

DS/EN ISO 4014
July 25, 2022
Fasteners – Hexagon head bolts – Product grades A and B (ISO 4014:2022)
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. If in certain cases...
May 2, 2011
Hexagon head bolts – Product grades A and B
ISO 4014:2010 specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including 10...
January 10, 2001
Hexagon head bolts - Product grades A and B
This International Standard specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal length up to and...
Hexagon head bolts – Product grades A and B (ISO/DIS 4014:2020)
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. NOTE – If in certain...
Hexagon head bolts - Product grades A and B (ISO/FDIS 4014:2010)
This International Standard specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...
Advertisement