DS/EN ISO 4014

Hexagon head bolts - Product grades A and B

inactive
Organization: DS
Publication Date: 10 January 2001
Status: inactive
Page Count: 23
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal length up to and including 10 d or 150 mm, whichever is shorter and product grade B for treads over M24 or nominal lenght over 10 d or 150 mm, whichever is shorter.

Document History

July 25, 2022
Fasteners – Hexagon head bolts – Product grades A and B (ISO 4014:2022)
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. If in certain cases...
May 2, 2011
Hexagon head bolts – Product grades A and B
ISO 4014:2010 specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including 10...
DS/EN ISO 4014
January 10, 2001
Hexagon head bolts - Product grades A and B
This International Standard specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal length up to and...
Hexagon head bolts – Product grades A and B (ISO/DIS 4014:2020)
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. NOTE – If in certain...
Hexagon head bolts - Product grades A and B (ISO/FDIS 4014:2010)
This International Standard specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...
Advertisement