DS/ISO 4015

Fasteners – Hexagon head bolts with reduced shank (shank diameter ≈ pitch diameter) – Product grade B

active, Most Current
Organization: DS
Publication Date: 25 July 2022
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head bolts with reduced shank (shank diameter approximately equal to pitch diameter), in steel and stainless steel, with metric coarse pitch threads M3 to M20, and with product grade B. If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-1 or ISO 3506-1, and dimensional options from ISO 888 or ISO 4753. NOTE      For hexagon head bolts with full shank, see ISO 4014.

Document History

DS/ISO 4015
July 25, 2022
Fasteners – Hexagon head bolts with reduced shank (shank diameter ≈ pitch diameter) – Product grade B
This document specifies the characteristics of hexagon head bolts with reduced shank (shank diameter approximately equal to pitch diameter), in steel and stainless steel, with metric coarse pitch...
August 1, 1992
Hexagon head bolts – Product grade B – Reduced shank (shank diameter = pitch diamter)
The standard gives specifications for hexagon head bolts with metric dimensions and thread diamters from 3 up to and including 20 mm, with reduced shank (shank diamter = pitch diamter), of product...
Advertisement