DS/ISO 4015

Hexagon head bolts – Product grade B – Reduced shank (shank diameter = pitch diamter)

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 August 1992
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 21.060.10
scope:

The standard gives specifications for hexagon head bolts with metric dimensions and thread diamters from 3 up to and including 20 mm, with reduced shank (shank diamter = pitch diamter), of product grade B.

Document History

July 25, 2022
Fasteners – Hexagon head bolts with reduced shank (shank diameter ≈ pitch diameter) – Product grade B
This document specifies the characteristics of hexagon head bolts with reduced shank (shank diameter approximately equal to pitch diameter), in steel and stainless steel, with metric coarse pitch...
DS/ISO 4015
August 1, 1992
Hexagon head bolts – Product grade B – Reduced shank (shank diameter = pitch diamter)
The standard gives specifications for hexagon head bolts with metric dimensions and thread diamters from 3 up to and including 20 mm, with reduced shank (shank diamter = pitch diamter), of product...
Advertisement