DS/ISO 4017

Fasteners – Hexagon head screws – Product grades A and B

active, Most Current
Organization: DS
Publication Date: 25 July 2022
Status: active
Page Count: 18
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-1 or ISO 3506-1, and dimensional options from ISO 888 or ISO 4753.

Document History

DS/ISO 4017
July 25, 2022
Fasteners – Hexagon head screws – Product grades A and B
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. If in certain cases...
September 8, 1992
Hexagon head screws - Product grades A and B
The standard gives specifications for hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including 10d or 150...
Hexagon head screws - Product grades A and B
This standard gives specifications for hexagon head screws w ith metric dimensions and thread diameters from 3 up to and including 36 mm, with product grade A for sizes M3 to M24 an d length <= 10d...
Advertisement