DS/ISO 4017

Hexagon head screws - Product grades A and B

inactive
Organization: DS
Status: inactive
scope:

This standard gives specifications for hexagon head screws w ith metric dimensions and thread diameters from 3 up to and including 36 mm, with product grade A for sizes M3 to M24 an d length <= 10d or 150 mm, whichever is shorter, and with pr oduct grade B for sizes with d > M24 or lengths > 10d or 150 mm, whichever is shorter

Document History

July 25, 2022
Fasteners – Hexagon head screws – Product grades A and B
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. If in certain cases...
September 8, 1992
Hexagon head screws - Product grades A and B
The standard gives specifications for hexagon head screws with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including 10d or 150...
DS/ISO 4017
Hexagon head screws - Product grades A and B
This standard gives specifications for hexagon head screws w ith metric dimensions and thread diameters from 3 up to and including 36 mm, with product grade A for sizes M3 to M24 an d length <= 10d...
Advertisement