ULSE - UL 5B

Strut-Type Channel Raceways and Fittings

active
Buy Now
Organization: ULSE
Publication Date: 14 April 2004
Status: active
scope:

1.1 These requirements cover strut-type channel raceways and fittings for use only in dry locations and in accordance with the National Electrical Code, NFPA 70.

1.2 Strut-type channel raceways of the following thicknesses are intended to enclose circuits operating at potentials not exceeding 600 volts between conductors:

  1. a) Strut-type channel raceways that are entirely of metal having a channel (base) at least 0.071 inch (1.81 mm) thick and a metal closure strip (cover) at least 0.040 inch (1.02 mm) thick.
  2. b) Strut-type channel raceways consisting of a nonmetallic closure strip (cover) on a metal channel (base) of the thickness indicated in 2(a).

1.3 These requirements do not apply to cable trays, wireways, or surface metal or nonmetallic raceways.

Document History

UL 5B
April 14, 2004
Strut-Type Channel Raceways and Fittings
1.1 These requirements cover strut-type channel raceways and fittings for use only in dry locations and in accordance with the National Electrical Code, NFPA 70. 1.2 Strut-type channel raceways of...

References

Advertisement