ULSE - UL 1426

Electrical Cables for Boats

active
Buy Now
Organization: ULSE
Publication Date: 6 December 2010
Status: active
scope:

1.1 These requirements cover electrical cables for boats. The cables are intended for use in marine pleasure craft and consist of a single insulated conductor without a jacket or of two or more insulated conductors with or without an overall nonmetallic jacket. Each boat cable is rated as follows: 600 V; 60°C (140°F), 75°C (167°F), or 90°C (194°F) wet; and 60°C (140°F), 75°C (167°F), 90°C (194°F), or 105°C (221°F) dry. Boat cable dry-rated 125°C (257°F) or 200°C (392°F) may be investigated. A boat cable so marked has insulation (and jacket if a jacket is used) that is for use where exposed to oil at 60°C (140°F) and lower temperatures. Boat cables employ stranded copper conductors that are 18 - 4/0 AWG for multiple conductors and 16 - 4/0 AWG for single conductors.

1.2 The ampacity of a boat cable shall be as stated in the US Coast Guard regulations Title 33, Chapter I, Parts 183.430 and 183.435 of the CFR.

Document History

UL 1426
December 6, 2010
Electrical Cables for Boats
1.1 These requirements cover electrical cables for boats. The cables are intended for use in marine pleasure craft and consist of a single insulated conductor without a jacket or of two or more...

References

Advertisement