ULSE - UL 15027-3
Combinaisons de protection thermique en cas d'immersion - Partie 3 : Méthodes d'essai
| Organization: | ULSE |
| Publication Date: | 8 September 2020 |
| Status: | active |
scope:
This part of ISO 15027 specifies the test methods for constant wear suits, including helicopter transit suits, and abandonment suits.
This part of ISO 15027 specifies the test methods for constant wear and abandonment suit systems.
Requirements for constant wear suits are given in ISO 15027-1:2012 and requirements for abandonment suits are given in ISO 15027-2:2012.
Document History