ULSE - UL 15027-3

ANSI/CAN/UL Standard for Immersion Suits - Part 3: Test Methods

active
Buy Now
Organization: ULSE
Publication Date: 8 September 2020
Status: active
scope:

This part of ISO 15027 specifies the test methods for constant wear suits, including helicopter transit suits, and abandonment suits.

This part of ISO 15027 specifies the test methods for constant wear and abandonment suit systems.

Requirements for constant wear suits are given in ISO 15027-1:2012 and requirements for abandonment suits are given in ISO 15027-2:2012.

Document History

September 8, 2020
Combinaisons de protection thermique en cas d'immersion - Partie 3 : Méthodes d'essai
This part of ISO 15027 specifies the test methods for constant wear suits, including helicopter transit suits, and abandonment suits. This part of ISO 15027 specifies the test methods for constant...
UL 15027-3
September 8, 2020
ANSI/CAN/UL Standard for Immersion Suits - Part 3: Test Methods
This part of ISO 15027 specifies the test methods for constant wear suits, including helicopter transit suits, and abandonment suits. This part of ISO 15027 specifies the test methods for constant...
Advertisement