ULSE - UL 687

Standard for Burglary-Resistant Safes

active
Buy Now
Organization: ULSE
Publication Date: 19 July 2011
Status: active
scope:

Burglary-Resistant Safes

UL 687

1.1 These requirements cover combination locked burglary-resistant safes classified as follows:

a)    Test attack against the door and front face:

1)    Tool-Resistant Safe - Class TL-15

2)    Tool-Resistant Safe - Deposit Safe

3)    Tool-Resistant Safe - Class TL-30

4)    Torch- and Tool-Resistant Safe - Class TRTL-30

b)    Test attack against the door and body:

1)    Tool-Resistant Safe - Class TL-15X6

2)    Tool-Resistant Safe - Class TL-30X6

3)    Torch- and Tool-Resistant Safe - Class TRTL-15X6

4)    Torch- and Tool-Resistant Safe - Class TRTL-30X6

5)    Torch- and Tool-Resistant Safe - Class TRTL-60X6

6)    Torch-, Explosive-, and Tool-Resistant Safe - Class TXTL-60X6

1.2 These requirements do not cover night depositories intended to receive deposits from outside a building into a receiving safe inside a building. Such requirements are in the Standard for Night Depositories, UL 771.

1.3 A safe classified as TL-15, TL-30, TL-15X6, or TL-30X6 may be constructed with an opening in the body for connection to the chute of a night depository. A safe classified as TL-15 or TL-30 that has a body constructed of solid metal may be marked to provide for an opening to be cut into the body in the field for connection to the chute of a night depository.

Document History

UL 687
July 19, 2011
Standard for Burglary-Resistant Safes
Burglary-Resistant Safes UL 687 1.1 These requirements cover combination locked burglary-resistant safes classified as follows: a)    Test attack against the door and front...
October 7, 2005
Standard for Burglary-Resistant Safes
Burglary-Resistant Safes UL 687 1.1 These requirements cover combination locked burglary-resistant safes classified as follows: a)    Test attack against the door and front...

References

Advertisement