ULSE - UL 687
Standard for Burglary-Resistant Safes
| Organization: | ULSE |
| Publication Date: | 7 October 2005 |
| Status: | active |
scope:
Burglary-Resistant Safes
UL 687
1.1 These requirements cover combination locked burglary-resistant safes classified as follows:
a) Test attack against the door and front face:
1) Tool-Resistant
2) Tool-Resistant
3) Tool-Resistant
4) Torch- and Tool-Resistant Safe - Class TRTL-30
b) Test attack against the door and body:
1) Tool-Resistant
2) Tool-Resistant
3) Torch- and Tool-Resistant Safe - Class TRTL-15X6
4) Torch- and Tool-Resistant Safe - Class TRTL-30X6
5) Torch- and Tool-Resistant Safe - Class TRTL-60X6
6) Torch-, Explosive-, and Tool-Resistant Safe - Class TXTL-60X6
1.2 These requirements do not cover night depositories intended to receive deposits from outside a building into a receiving safe inside a building. Such requirements are in the Standard for Night Depositories, UL 771.
1.3 A safe classified as TL-15, TL-30, TL-15X6, or TL-30X6 may be constructed with an opening in the body for connection to the chute of a night depository. A safe classified as TL-15 or TL-30 that has a body constructed of solid metal may be marked to provide for an opening to be cut into the body in the field for connection to the chute of a night depository.
Document History