ULSE - UL 130

Standard for Electric Heating Pads

active
Buy Now
Organization: ULSE
Publication Date: 15 July 2011
Status: active
scope:

Electric Heating Pads

UL 130

1.1 These requirements cover electric heating pads for use in accordance with the National Electrical Code on either direct-current or single-phase alternating-current nominal 120 V supply circuits.

1.2 Pads are made in a variety of shapes and sizes for direct or indirect application to persons. A pad of unusual size or odd shape is to be judged on its compliance with the requirements in this standard and on further examination and tests to determine its acceptability for the intended use and possible misuses.

Document History

UL 130
July 15, 2011
Standard for Electric Heating Pads
Electric Heating Pads UL 130 1.1 These requirements cover electric heating pads for use in accordance with the National Electrical Code on either direct-current or single-phase alternating-current...

References

Advertisement