AENOR UNE-EN 62271-201
High-voltage switchgear and controlgear - Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
inactive
Buy Now
| Organization: | AENOR |
| Publication Date: | 7 November 2007 |
| Status: | inactive |
| Page Count: | 90 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
July 29, 2015
High-voltage switchgear and controlgear - Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
AENOR UNE-EN 62271-201
November 7, 2007
High-voltage switchgear and controlgear - Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.