AENOR - UNE-EN 62271-201

High-voltage switchgear and controlgear - Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

active, Most Current
Organization: AENOR
Publication Date: 29 July 2015
Status: active
Page Count: 106
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

UNE-EN 62271-201
July 29, 2015
High-voltage switchgear and controlgear - Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
November 7, 2007
High-voltage switchgear and controlgear - Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
Advertisement