ULSE - UL 964

Electrically Heated Bedding

active
Buy Now
Organization: ULSE
Publication Date: 31 August 2011
Status: active
scope:

1.1 These requirements cover electrically heated blankets, comforters, quilts, sheets, mattress pads, mattresses, foot warmers, throw blankets and similar bedding.

1.2 These products are for use in accordance with the National Electrical Code, ANSI/NFPA 70, on single-phase alternating-current supply circuits operating at a nominal potential of 110 to 120 V ac.

1.3 All bedding is cord-connected and is supplied with either a switch or one or two user-adjustable temperature-control units. Bedding may be thermostatically controlled.

1.4 Bedding intended for connection to other than a nominal 120 V ac supply voltage, and bedding for use with waterbeds, mechanical beds and the like, are to be subject to additional investigation, with consideration given to their intended use.

Document History

UL 964
August 31, 2011
Electrically Heated Bedding
1.1 These requirements cover electrically heated blankets, comforters, quilts, sheets, mattress pads, mattresses, foot warmers, throw blankets and similar bedding. 1.2 These products are for use in...

References

Advertisement