ULSE - UL 60745-2-3
Hand-Held Motor-Operated Electric Tools - Safety - Part 2-3: Particular Requirements for Grinders, Polishers and Disk-Type Sanders
| Organization: | ULSE |
| Publication Date: | 31 May 2007 |
| Status: | active |
scope:
This clause of part 1 is applicable, except as follows:
1.1 Addition:
This standard applies to grinders,
polishers
and
DISK-TYPE SANDERS
, including
ANGLE, STRAIGHT AND VERTICAL
tools, with a
RATED CAPACITY
not exceeding 230 mm. For
GRINDERS
, the
RATED SPEED
does not exceed a peripheral speed of the accessory of 80 m/s at
RATED CAPACITY
.
This standard does not apply to dedicated cut-off machines which are covered by IEC 60745-2-22.
This standard does not apply to random-orbit
POLISHERS
and random-orbit sanders which are covered by IEC 60745-2-4.
This standard does not apply to die
GRINDERS
utilizing collets or chucks for mounting threaded cones and mandrel mounted wheels which are covered by IEC 60745-2-23.
Document History