References
This document references:
UL 20 - General-Use Snap Switches
Published by ULSE
on
July 20, 2018
1.1 The requirements of this Standard apply to manually operated, general-use snap switches and modular switch assembly for connection to copper (Cu) or copper-clad conductors used in accordance with...
This document references:
UL 44 - Thermoset-Insulated Wires and Cables
Published by ULSE
on
January 9, 2018
1.1 This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the...
This document references:
UL 62 - Flexible Cords and Cables
Published by ULSE
on
July 6, 2018
This standard specifies the requirements for flexible cords, elevator cables, and hoistway cables rated 600 V maximum and electric vehicle cables rated 1000 V maximum and intended for use in...
This document references:
UL 66 - Fixture Wire
Published by ULSE
on
January 18, 2023
1.1 This standard states basic construction, test, and marking requirements for fixture wires. Fixture wires are single conductor and are of the following types: 600 volt Types: PTF, PTFF, PAF, PAFF,...
This document references:
UL 83 - Standard for Thermoplastic-Insulated Wires and Cables
Published by ULSE
on
July 28, 2017
1.1 This Standard specifies the requirements for 600 V single-conductor, thermoplastic-insulated wires and cables, for use as follows: a) In Canada, in accordance with CSA C22.1, Canadian Electrical...