ULSE - UL 260

Standard for Dry Pipe and Deluge Valves for Fire-Protection Service

active
Buy Now
Organization: ULSE
Publication Date: 17 March 2004
Status: active
scope:

1.1 These requirements cover valve equipment intended for installation in piping systems to supply water automatically to dry pipe, deluge, and pre-action sprinkler systems for fire-protection service.

1.2 Valves covered by these requirements may be a differential type, latched-clapper type, or a combination of these types.

1.3 The valves covered by these requirements are intended for installation and use in accordance with the following standards:

  1. a) Standard for Low-, Medium-, and High-Expansion Foam, NFPA 11.
  2. b) Standard for the Installation of Sprinkler Systems, NFPA 13.
  3. c) Standard for the Installation of Standpipe and Hose Systems, NFPA 14.
  4. d) Standard for Water Spray Fixed Systems for Fire Protection, NFPA 15
  5. e) Standard for the Installation of Foam-Water Sprinkler and Foam-Water Spray Systems, NFPA 16

1.4 This standard does not cover low-differential dry pipe valves or valves with differentials outside of the requirement specified for differential dry pipe valves.

Document History

October 31, 2023
Dry Pipe and Deluge Valves for Fire-Protection Service
1.1 These requirements cover valve equipment intended for installation in piping systems to supply water automatically to dry pipe, deluge, and pre-action sprinkler systems for fire-protection...
October 31, 2023
Soupapes de système déluge et de système de gicleurs sous air destinées à la protection contre les incendies
1.1 These requirements cover valve equipment intended for installation in piping systems to supply water automatically to dry pipe, deluge, and pre-action sprinkler systems for fire-protection...
UL 260
March 17, 2004
Standard for Dry Pipe and Deluge Valves for Fire-Protection Service
1.1 These requirements cover valve equipment intended for installation in piping systems to supply water automatically to dry pipe, deluge, and pre-action sprinkler systems for fire-protection...

References

Advertisement