ULSE - UL 260
Soupapes de système déluge et de système de gicleurs sous air destinées à la protection contre les incendies
| Organization: | ULSE |
| Publication Date: | 31 October 2023 |
| Status: | active |
scope:
1.1 These requirements cover valve equipment intended for installation in piping systems to supply water automatically to dry pipe, deluge, and pre-action sprinkler systems for fire-protection service.
1.2 Valves covered by these requirements may be a differential type, latched-clapper type, or a combination of these types.
1.3 The valves covered by these requirements are intended for installation and use in accordance with the following standards:
- a) Standard for Low-, Medium-, and High-Expansion Foam, NFPA 11.
- b) Standard for the Installation of Sprinkler Systems, NFPA 13.
- c) Standard for the Installation of Standpipe and Hose Systems, NFPA 14.
- d) Standard for Water Spray Fixed Systems for Fire Protection, NFPA 15
- e) Standard for the Installation of Foam-Water Sprinkler and Foam-Water Spray Systems, NFPA 16
1.4 This standard does not cover low-differential dry pipe valves or valves with differentials outside of the requirement specified for differential dry pipe valves.
Document History