CEI - EN IEC 60974-8
Arc welding equipment Part 8: Gas consoles for welding and plasma cutting systems
| Organization: | CEI |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This part of IEC 60974 specifies safety and performance requirements for GAS CONSOLES intended to be used with combustible gases or oxygen. These GAS CONSOLES are designed to supply gases for use in arc welding, plasma cutting, gouging and allied processes in nonexplosive atmospheres.
The GAS CONSOLE can be external or internal to the power source enclosure. In the latter case, the power source shall meet the requirements of both IEC 60974-1 and this document.
NOTE See Annex A for mechanised plasma system diagram.
Document History