CEN - EN 751-3

Sealing materials for metallic threaded joints in contact with 1st, 2nd and 3rd family gases and hot water - Part 3: Unsintered PTFE tapes and PTFE strings

inactive
Organization: CEN
Publication Date: 1 June 2022
Status: inactive
Page Count: 24
ICS Code (Seals for pipe and hose assemblies): 23.040.80
scope:

This document specifies requirements and test methods for unsintered polytetrafluorethylene (PTFE) tapes and polytetrafluorethylene (PTFE) strings (PTFE tapes or PTFE strings, for short) which are suitable for sealing threaded metallic joints as specified in EN 10226-1:2004.

This document covers two classes of PTFE tapes and PTFE strings suitable for fine (F) and coarse (G) threads.

The PTFE tapes and PTFE strings are used as sealing materials for metallic threaded joints in contact with 1st family gases (town gas), 2nd family gases (natural gas) and 3rd family gases (liquefied petroleum gases (LPG)) up to 500 kPa, up to 700 kPa for hot water of heating systems, and up to 20 kPa in gas appliances and their auxiliary equipment. The maximum working pressure covered in this document is 2000 kPa which is relevant to LPG storage. The temperature range is limited to −20 °C to 125 °C.

Document History

June 1, 2022
Sealing materials for metallic threaded joints in contact with 1st, 2nd and 3rd family gases and hot water - Part 3: Unsintered PTFE tapes and PTFE strings
This document specifies requirements and test methods for unsintered polytetrafluorethylene (PTFE) tapes and polytetrafluorethylene (PTFE) strings (PTFE tapes or PTFE strings, for short) which are...
EN 751-3
June 1, 2022
Sealing materials for metallic threaded joints in contact with 1st, 2nd and 3rd family gases and hot water - Part 3: Unsintered PTFE tapes and PTFE strings
This document specifies requirements and test methods for unsintered polytetrafluorethylene (PTFE) tapes and polytetrafluorethylene (PTFE) strings (PTFE tapes or PTFE strings, for short) which are...
December 1, 1996
Sealing Materials for Metallic Threaded Joints in Contact with 1st, 2nd and 3rd Family Gases and Hot Water - Part 3: Unsintered PTFE Tapes
A description is not available for this item.

References

Advertisement