DLA - SMD-5962-11210 REV B

MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, LOW OUTPUT, VOLTAGE REGULATOR

active, Most Current
Organization: DLA
Publication Date: 3 August 2022
Status: active
Page Count: 9
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-11210 REV B
August 3, 2022
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, LOW OUTPUT, VOLTAGE REGULATOR
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
March 12, 2018
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, LOW OUTPUT, VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 1, 2011
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, LOW OUTPUT, VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement