JEDEC - JESD305-R8-RCD

DDR5 RDIMM Standard Annex D

active, Most Current
Organization: JEDEC
Publication Date: 1 April 2022
Status: active
Page Count: 26
scope:

This standard, JESD305-R8-RCD, DDR5 Registered Dual Inline Memory Module with 8-bit ECC (EC8 RDIMM) Raw Card D Annex, defines the design detail of x8, 1 Package Rank DDR5 RDIMM with 8-bit ECC. The common feature of DDR5 RDIMM, such as the connector pinout, can be found in the JESD305, DDR5 Load Reduced (LRDIMM) and Registered Dual Inline Memory Module (RDIMM) Common Standard.

Document History

April 1, 2022
DDR5 RDIMM Standard Annex B
This standard, JESD305-R4-RCB, DDR5 Registered Dual Inline Memory Module with 4-bit ECC (EC4 RDIMM) Raw Card B Annex, defines the design detail of x4, 2 Package Ranks DDR5 RDIMM with 4-bit ECC. The...
JESD305-R8-RCD
April 1, 2022
DDR5 RDIMM Standard Annex D
This standard, JESD305-R8-RCD, DDR5 Registered Dual Inline Memory Module with 8-bit ECC (EC8 RDIMM) Raw Card D Annex, defines the design detail of x8, 1 Package Rank DDR5 RDIMM with 8-bit ECC. The...
January 1, 2022
DDR5 Load Reduced (LRDIMM) and Registered Dual Inline Memory Module (RDIMM) Common Specification
A description is not available for this item.
Advertisement