ANSI - INCITS/ISO/IEC 7487-1
Information technology - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - ISO type 202 - Part 1: Dimensional, physical and mag (TITLE TRUNCATED)
active, Most Current
| Organization: | ANSI |
| Publication Date: | 1 January 1993 |
| Status: | active |
| Page Count: | 25 |
scope:
This part of ISO/lEC 7487 specifies the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems.
Document History
January 1, 1993
Information technology - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - ISO type 202 - Part 1: Dimensional, physical and mag (TITLE TRUNCATED)
This part of lSO/lEC 7487 specifies the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems.
INCITS/ISO/IEC 7487-1
January 1, 1993
Information technology - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - ISO type 202 - Part 1: Dimensional, physical and mag (TITLE TRUNCATED)
This part of ISO/lEC 7487 specifies the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems.