ANSI - INCITS/ISO/IEC 7487-1

Information technology - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - ISO type 202 - Part 1: Dimensional, physical and mag (TITLE TRUNCATED)

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 1993
Status: active
Page Count: 25
scope:

This part of lSO/lEC 7487 specifies the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems.

Document History

INCITS/ISO/IEC 7487-1
January 1, 1993
Information technology - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - ISO type 202 - Part 1: Dimensional, physical and mag (TITLE TRUNCATED)
This part of lSO/lEC 7487 specifies the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems.
January 1, 1993
Information technology - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - ISO type 202 - Part 1: Dimensional, physical and mag (TITLE TRUNCATED)
This part of ISO/lEC 7487 specifies the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems.

References

Advertisement