ANSI - INCITS/ISO/IEC 7816-10

ID Cards - Integrated circuit cards with contacts - Part 10: Electronic signals and answer to reset for synchronous cards

active, Most Current
Organization: ANSI
Publication Date: 1 November 1999
Status: active
Page Count: 16
scope:

This part of ISO/IEC 7816 specifies the power, signal structures, and the structure for the answer to reset between an integrated circuit(s) card with synchronous transmission and an interface device such as a terminal.

The specifications in ISO/IEC 7816-3 apply where appropriate, unless otherwise stated here.

It also covers signal rates, operating conditions, and communication with the integrated circuit(s) card.

This part of ISO/IEC 7816 specifies two types of synchronous cards: type 1 and type 2.

Document History

INCITS/ISO/IEC 7816-10
November 1, 1999
ID Cards - Integrated circuit cards with contacts - Part 10: Electronic signals and answer to reset for synchronous cards
This part of ISO/IEC 7816 specifies the power, signal structures, and the structure for the answer to reset between an integrated circuit(s) card with synchronous transmission and an interface device...
November 1, 1999
Identification cards Integrated circuit(s) cards with contacts Part 10: Electronic signals and answer to reset for synchronous cards
A description is not available for this item.

References

Advertisement