NAVY - MIL-PRF-32516A

ELECTRONIC TEST EQUIPMENT, INTERMITTENT FAULT DIAGNOSTIC (ELECTRICAL)

active, Most Current
Organization: NAVY
Publication Date: 4 August 2022
Status: active
Page Count: 37
scope:

This specification covers the minimum performance requirements for equipment to detect and isolate nanosecond, microsecond, and millisecond intermittent faults (see 6.5.10), which can occur in conductive paths (see 6.5.2). Conductive paths include Line Replaceable Unit (LRU)/Weapon Replaceable Assembly (WRA) (see 6.5.12 and 6.5.19) chassis and backplane circuits and their wire harnesses; weapon system Electrical Wiring Interconnect System (EWIS) (see 6.5.4 and 6.5.20); and patch cables, electronic test cables and their connectors. This specification is not intended to address hard opens (see 6.5.14), shorts (see 6.5.16), nor constant function failures found in routine electronics repair.

intended Use:

The diagnostic equipment defined in this specification is intended for use in detecting and isolating intermittent faults in LRUs/WRAs (see 6.5.12 and 6.5.19) chassis and backplane circuits and... View More

Document History

MIL-PRF-32516A
August 4, 2022
ELECTRONIC TEST EQUIPMENT, INTERMITTENT FAULT DIAGNOSTIC (ELECTRICAL)
The diagnostic equipment defined in this specification is intended for use in detecting and isolating intermittent faults in LRUs/WRAs (see 6.5.12 and 6.5.19) chassis and backplane circuits and their...
March 23, 2015
ELECTRONIC TEST EQUIPMENT, INTERMITTENT FAULT DETECTION AND ISOLATION FOR CHASSIS AND BACKPLANE CONDUCTIVE PATHS
This specification covers the minimum performance requirements for equipment to detect and isolate nanosecond, microsecond and millisecond conductive paths (see 6.4.4) and intermittent faults (see...

References

Advertisement