ISO - TS 20362

Hard coal — Determination of plastometric indices — Automated Sapozhnikov penetration plastometer method

active, Most Current
Organization: ISO
Publication Date: 1 August 2022
Status: active
Page Count: 30
ICS Code (Coals): 73.040
scope:

This document specifies a method for the determination of plastometric indices with an automated Sapozhnikov penetration plastometer. These indices are the maximum thickness of the plastic layer, Y, in mm, and the final contraction, X, in mm.

This document is applicable to hard coals with a determined ash level of less than 15 % as dry basis as described in ISO 11722 and ISO 1171.

Document History

TS 20362
August 1, 2022
Hard coal — Determination of plastometric indices — Automated Sapozhnikov penetration plastometer method
This document specifies a method for the determination of plastometric indices with an automated Sapozhnikov penetration plastometer. These indices are the maximum thickness of the plastic layer, Y,...

References

Advertisement