CEN - EN 12259-14
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
| Organization: | CEN |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document specifies requirements for the construction and performance of residential sprinklers as well as test methods for their type approval, which are operated by a change of state of an element or bursting of a glass bulb under the influence of heat and incorporating the following types of water seals:
- conical metal spring with a PTFE gasket or coating;
- metal cap or disc with PTFE gasket or coating;
- copper gasket, with or without a PTFE coating.
Sprinklers in accordance with this document are only used in automatic sprinkler systems for domestic and residential applications as defined in EN 16925.
Document History